☰
TLE2426CPS
TLE2426CPS
Active
Description:  PRECISION REFERENCE
Manufacturer:  Texas Instruments
Datasheet:   TLE2426CPS Datasheet
History Price: $0.87000
In Stock: 10840
TLE2426CPS vs TLE2425CPSR
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Reference Type
-
Ground Reference (Virtual)
Output Type
-
Fixed
Voltage - Output (Min/Fixed)
-
2.5V
Voltage - Output (Max)
-
-
Current - Output
-
20 mA
Tolerance
-
?.8%
Temperature Coefficient
-
20ppm/ ℃ Typical
Noise - 0.1Hz to 10Hz
-
-
Noise - 10Hz to 10kHz
-
100μVrms
Voltage - Input
-
4V ~ 40V
Current - Supply
-
-
Current - Cathode
-
-
Operating Temperature
-
0 ℃ ~ 70 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
8-SOIC (0.209", 5.30mm Width)
Supplier Device Package
-
8-SO