Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Reference
/ Texas Instruments TLE2426CPS
TLE2426CPS
Active
PMIC - Voltage Reference
Description:
PRECISION REFERENCE
Manufacturer:
Texas Instruments
Datasheet:
TLE2426CPS Datasheet
History Price: $0.87000
In Stock: 8160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TLE2426CPS vs TLE2426CDG4
Part No
TLE2426CPS
TLE2426CDG4
Category
PMIC - Voltage Reference
PMIC - Voltage Reference
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Bulk
Tube
Status
Active
Discontinued
Reference Type
-
Ground Reference (Virtual)
Output Type
-
Adjustable
Voltage - Output (Min/Fixed)
-
2V
Voltage - Output (Max)
-
20 V
Current - Output
-
20 mA
Tolerance
-
?%
Temperature Coefficient
-
35ppm/ ℃ Typical
Noise - 0.1Hz to 10Hz
-
-
Noise - 10Hz to 10kHz
-
120μVrms
Voltage - Input
-
4V ~ 40V
Current - Supply
-
400μA
Current - Cathode
-
-
Operating Temperature
-
0 ℃ ~ 70 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
-
8-SOIC