☰
TLE4206-2G
TLE4206-2G
Active
Description:  TLE4206 - SERVO AND STEPPER MOTO
Manufacturer:  Infineon Technologies
Datasheet:   TLE4206-2G Datasheet
History Price: Active
In Stock: 5840
TLE4206-2G vs TLE7185E
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Motor Type - Stepper
-
-
Motor Type - AC, DC
Servo DC
Brushless DC (BLDC), Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Controller - Commutation, Direction Management
Output Configuration
Half Bridge (2)
Pre-Driver - Half Bridge (3)
Interface
Parallel
Parallel
Technology
Bipolar
Power MOSFET
Step Resolution
-
-
Applications
Automotive
Automotive
Current - Output
800mA
-
Voltage - Supply
8V ~ 18V
5.5V ~ 32V
Voltage - Load
8V ~ 18V
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
36-BSSOP (0.295", 7.50mm Width) Exposed Pad
Supplier Device Package
PG-DSO-14-22
PG-DSO-36-38