☰
TLE7185E
TLE7185E
Obsolete
Description:  IC MOTOR DRIVER 5.5V-32V 36DSO
Manufacturer:  Infineon Technologies
Datasheet:   TLE7185E Datasheet
History Price: Obsolete
In Stock: 48560
TLE7185E Specification
Specification
Part No
TLE7185E
Category
PMIC - Motor Drivers, Controllers
Manufacturer
Infineon Technologies
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
-
Motor Type - AC, DC
Brushless DC (BLDC), Brushed DC
Function
Controller - Commutation, Direction Management
Output Configuration
Pre-Driver - Half Bridge (3)
Interface
Parallel
Technology
Power MOSFET
Step Resolution
-
Applications
Automotive
Current - Output
-
Voltage - Supply
5.5V ~ 32V
Voltage - Load
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
36-BSSOP (0.295", 7.50mm Width) Exposed Pad
Supplier Device Package
PG-DSO-36-38
TLE7185E PDF Datasheet
TLE7185E Related Parts
TLE4205G
TLE4205G
Infineon Technologies
IC MOTOR DRIVER 6V-32V 20DSO
TLE4205GXUMA1
TLE4205GXUMA1
Infineon Technologies
IC MOTOR DRIVER 6V-32V 20DSO
TLE4205NKLA1
TLE4205NKLA1
Infineon Technologies
IC MOTOR DRIVER 6V-32V 18DIP
TLE4206-2G
TLE4206-2G
Infineon Technologies
TLE4206 - SERVO AND STEPPER MOTO
TLE4206-2GXUMA2
TLE4206-2GXUMA2
Infineon Technologies
BRUSH DC MOTOR CONTROLLER, 1A
TLE4206-4GXUMA2
TLE4206-4GXUMA2
Infineon Technologies
BRUSH DC MOTOR CONTROLLER, 1A
TLE42062GXUMA1
TLE42062GXUMA1
Infineon Technologies
IC MOTOR DRIVER 8V-18V 14DSO
TLE42062GXUMA2
TLE42062GXUMA2
Infineon Technologies
IC MOTOR DRIVER 8V-18V 14DSO
TLE42064GXUMA1
TLE42064GXUMA1
Infineon Technologies
IC MOTOR DRIVER 8V-18V 14DSO
TLE42064GXUMA2
TLE42064GXUMA2
Infineon Technologies
IC MOTOR DRIVER 8V-18V 14SOIC
TLE4206G
TLE4206G
Infineon Technologies
BRUSH DC MOTOR CONTROLLER, 1A
TLE4206GXUMA1
TLE4206GXUMA1
Infineon Technologies
IC MOTOR DRIVER 8V-18V 14DSO
TLE7185E Compare Parts
  • TLE7185E vs TLE9564QXV33XUMA1
  • TLE7185E vs TLE95633QXV33XUMA1
  • TLE7185E vs TLE95633QXJXUMA1
  • TLE7185E vs TLE9562QXXUMA1
  • TLE7185E vs TLE95623QXXUMA1
  • TLE7185E vs TLE9561QXXUMA1
  • TLE7185E vs TLE95613QXXUMA1
  • TLE7185E vs TLE95603QXXUMA1
  • TLE7185E vs TLE9185QXXUMA1
  • TLE7185E vs TLE9185QXV33XUMA1
  • TLE7185E vs TLE8444SLXUMA1
  • TLE7185E vs TLE82094SACUMA1
  • TLE7185E vs TLE82094SAALLA1
  • TLE7185E vs TLE82092SAAUMA1
  • TLE7185E vs TLE82092EXUMA2
  • TLE7185E vs TLE8201RAUMA1
  • TLE7185E vs TLE72093RAUMA1
  • TLE7185E vs TLE7209-2R
  • TLE7185E vs TLE7189QKXUMA1
  • TLE7185E vs TLE7189QKXUMA1
  • TLE7185E vs TLE7189FXUMA2
  • TLE7185E vs TLE7189FXUMA1
  • TLE7185E vs TLE7188F
  • TLE7185E vs TLE7186FXUMA1
  • TLE7185E vs TLE71851EXUMA1
  • TLE7185E vs TLE7184FXUMA2
  • TLE7185E vs TLE7184FXUMA1
  • TLE7185E vs TLE7184F3VXUMA2
  • TLE7185E vs TLE7184F3VXUMA1
  • TLE7185E vs TLE7183QUXUMB1
  • TLE7185E vs TLE7183QUXUMA9
  • TLE7185E vs TLE7183QUXUMA8
  • TLE7185E vs TLE7183QUXUMA7
  • TLE7185E vs TLE7183QUXUMA6
  • TLE7185E vs TLE7183QUXUMA5
  • TLE7185E vs TLE7183QUXUMA4
  • TLE7185E vs TLE7183QUXUMA3
  • TLE7185E vs TLE7183QUXUMA2
  • TLE7185E vs TLE7183QUXUMA1
  • TLE7185E vs TLE7183FXUMB1
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!