☰
TLE4254EJSXUMA1
TLE4254EJSXUMA1
Not For New Designs
Description:  IC REG LINEAR POS ADJ 70MA 8DSO
Manufacturer:  Infineon Technologies
History Price: $1.14870
In Stock: 7200
TLE4254EJSXUMA1 vs TLE4270
Series
Automotive, AEC-Q100, OPTIREG
-
Packaging
Tape & Reel (TR)
Bulk
Status
Not For New Designs
Active
Output Configuration
Positive
-
Output Type
Adjustable
-
Number of Regulators
1
-
Voltage - Input (Max)
45V
-
Voltage - Output (Min/Fixed)
Tracking
-
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.4V @ 70mA
-
Current - Output
70mA
-
Current - Quiescent (Iq)
80 μA
-
Current - Supply (Max)
15 mA
-
PSRR
60dB (100Hz)
-
Control Features
Enable
-
Protection Features
Over Temperature, Reverse Polarity, Short Circuit
-
Operating Temperature
-40 ℃ ~ 150 ℃
-
Mounting Type
Surface Mount
-
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
-
Supplier Device Package
PG-DSO-8
-