☰
TLE4270
TLE4270
Active
Description:  IC REG LINEAR FIXED LDO REG
Manufacturer:  Infineon Technologies
Datasheet:   TLE4270 Datasheet
History Price: Active
In Stock: 29280
TLE4270 Specification
Specification
Part No
TLE4270
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Infineon Technologies
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
-
Output Type
-
Number of Regulators
-
Voltage - Input (Max)
-
Voltage - Output (Min/Fixed)
-
Voltage - Output (Max)
-
Voltage Dropout (Max)
-
Current - Output
-
Current - Quiescent (Iq)
-
Current - Supply (Max)
-
PSRR
-
Control Features
-
Protection Features
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
TLE4270 PDF Datasheet
TLE4270 Related Parts
TLE2141IDRHE
TLE2141IDRHE
Texas Instruments
TLE2141 - LOW NOISE HIGH-SPEED P
TLE42344GHTMA1
TLE42344GHTMA1
Infineon Technologies
IC REG LINEAR 5V 100MA SOT223-4
TLE42344GHTSA1
TLE42344GHTSA1
Infineon Technologies
IC REG LINEAR 5V 100MA SOT223-4
TLE42364GHTMA1
TLE42364GHTMA1
Infineon Technologies
IC REG LINEAR 5V 100MA SOT223-4
TLE42502GHTSA1
TLE42502GHTSA1
Infineon Technologies
IC REG LIN POS ADJ 50MA SCT595-5
TLE4250GHTSA1
TLE4250GHTSA1
Infineon Technologies
IC REG LIN POS ADJ 50MA SCT595-5
TLE4250GNTSA1
TLE4250GNTSA1
Infineon Technologies
IC REG LIN POS ADJ 50MA SCT595
TLE4251D
TLE4251D
Infineon Technologies
TLE4251 - LINEAR VOLTAGE REGULAT
TLE4251DATMA1
TLE4251DATMA1
Infineon Technologies
IC REG LIN POS ADJ 400MA TO252-5
TLE4251DNTMA1
TLE4251DNTMA1
Infineon Technologies
IC REG LIN POS ADJ 400MA TO252-5
TLE4251GATMA1
TLE4251GATMA1
Infineon Technologies
IC REG LIN POS ADJ 400MA TO263-5
TLE4251GNTMA1
TLE4251GNTMA1
Infineon Technologies
IC REG LIN POS ADJ 400MA TO263-5
TLE4270 Description
The Infineon Technologies TLE4270 is a high-performance linear voltage regulator designed for automotive and industrial applications. This device is known for its low dropout voltage, high output current capability, and excellent thermal performance, making it suitable for a wide range of power supply applications.

## Overview

The TLE4270 is a low-dropout (LDO) voltage regulator that provides a stable output voltage with high accuracy. It is designed to operate in harsh environments, making it ideal for automotive applications where reliability and robustness are critical. The device features a wide input voltage range and can deliver a significant output current while maintaining low power dissipation.

## Key Features

- Low Dropout Voltage: The TLE4270 features a low dropout voltage, typically around 0.3V at full load, which allows it to maintain regulation even when the input voltage is close to the output voltage.
- High Output Current: The regulator can provide up to 1.0A of output current, making it suitable for powering various loads in automotive and industrial systems.
- Wide Input Voltage Range: The device operates over a wide input voltage range of 4.5V to 45V, accommodating various power supply configurations.
- Thermal Protection: The TLE4270 includes built-in thermal shutdown protection to prevent damage due to overheating, ensuring reliable operation under varying load conditions.
- Short-Circuit Protection: The device features short-circuit protection, which helps to safeguard the regulator and connected components in the event of a fault.
- Low Quiescent Current: The regulator has a low quiescent current, which is beneficial for battery-powered applications where power conservation is essential.

## Specifications

- Input Voltage Range: 4.5V to 45V
- Output Voltage: Fixed output options (e.g., 5V, 12V) or adjustable output voltage (1.25V to 20V)
- Output Current: Up to 1.0A
- Dropout Voltage: 0.3V (typical at 1A load)
- Quiescent Current: 5 mA (typical)
- Line Regulation: 0.1%/V (typical)
- Load Regulation: 0.1% (typical)
- Operating Temperature Range: -40°C to +125°C
- Package Type: TO-220, DPAK, and other surface mount options

## Applications

The TLE4270 is suitable for a variety of applications, including:
- Automotive Power Supplies: Used in automotive electronic control units (ECUs) for stable voltage regulation.
- Industrial Equipment: Ideal for powering sensors, actuators, and control systems in industrial automation.
- Consumer Electronics: Employed in various consumer electronic devices requiring reliable power supply.
- Telecommunications: Used in communication equipment for stable voltage regulation.

## Conclusion

The Infineon Technologies TLE4270 is a robust and efficient linear voltage regulator that meets the demands of automotive and industrial applications. With its low dropout voltage, high output current capability, and excellent thermal performance, it is an ideal choice for designers looking to implement reliable power supply solutions. For more detailed information, including application notes and design resources, it is recommended to refer to the official Infineon Technologies documentation and datasheets.
TLE4270 Compare Parts
  • TLE4270 vs TLE7469GV52NUMA1
  • TLE4270 vs TLE7469GV52AUMA1
  • TLE4270 vs TLE7469GV52
  • TLE4270 vs TLE72792GV50XUMA1
  • TLE4270 vs TLE72792GV33XUMA1
  • TLE4270 vs TLE72792GV26XUMA1
  • TLE4270 vs TLE72792EV50XUMA1
  • TLE4270 vs TLE7279-2GV50
  • TLE4270 vs TLE72782GV50XUMA1
  • TLE4270 vs TLE72782GV33XUMA1
  • TLE4270 vs TLE72782GV26XUMA1
  • TLE4270 vs TLE72782EV50XUMA1
  • TLE4270 vs TLE7278-2GV50
  • TLE4270 vs TLE7278-2G
  • TLE4270 vs TLE7278-2EV50
  • TLE4270 vs TLE7276G
  • TLE4270 vs TLE7276D
  • TLE4270 vs TLE72762EXUMA1
  • TLE4270 vs TLE72762DATMA1
  • TLE4270 vs TLE7274G
  • TLE4270 vs TLE7274DNTMA1
  • TLE4270 vs TLE7274D
  • TLE4270 vs TLE72742GATMA1
  • TLE4270 vs TLE72742EXUMA1
  • TLE4270 vs TLE72742DATMA1
  • TLE4270 vs TLE7273G V50
  • TLE4270 vs TLE72732GV50XUMA1
  • TLE4270 vs TLE72732GV33XUMA1
  • TLE4270 vs TLE72732GV26XUMA1
  • TLE4270 vs TLE72732EV50XUMA1
  • TLE4270 vs TLE7273-2GV26
  • TLE4270 vs TLE7272G
  • TLE4270 vs TLE7272D
  • TLE4270 vs TLE72722EXUMA1
  • TLE4270 vs TLE72722DATMA1
  • TLE4270 vs TLE7270GNTMA1
  • TLE4270 vs TLE7270DNTMA1
  • TLE4270 vs TLE7270D
  • TLE4270 vs TLE72702GATMA1
  • TLE4270 vs TLE72702EXUMA1
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class