Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Infineon Technologies TLE4264G
TLE4264G
Discontinued
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR 5V 120MA SOT223-4
Manufacturer:
Infineon Technologies
Datasheet:
TLE4264G Datasheet
History Price: Discontinued at Digi-Key
In Stock: 7440
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TLE4264G vs TLE4270
Part No
TLE4264G
TLE4270
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Infineon Technologies
Infineon Technologies
Series
Automotive, AEC-Q100, OPTIREG
-
Packaging
Tape & Reel (TR)
Bulk
Status
Discontinued
Active
Output Configuration
Positive
-
Output Type
Fixed
-
Number of Regulators
1
-
Voltage - Input (Max)
45V
-
Voltage - Output (Min/Fixed)
5V
-
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.5V @ 100mA
-
Current - Output
120mA
-
Current - Quiescent (Iq)
400 μA
-
Current - Supply (Max)
15 mA
-
PSRR
54dB (100Hz)
-
Control Features
-
-
Protection Features
Over Temperature, Reverse Polarity, Short Circuit
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-
Mounting Type
Surface Mount
-
Package / Case
TO-261-4, TO-261AA
-
Supplier Device Package
PG-SOT223-4
-