☰
TLE4264GHTSA1
TLE4264GHTSA1
Active
Description:  IC REG LINEAR 5V 100MA SOT223-4
Manufacturer:  Infineon Technologies
History Price: $2.06000
In Stock: 45760
TLE4264GHTSA1 vs TLE4270
Series
Automotive, AEC-Q100, OPTIREG
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Output Configuration
Positive
-
Output Type
Fixed
-
Number of Regulators
1
-
Voltage - Input (Max)
45V
-
Voltage - Output (Min/Fixed)
5V
-
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.5V @ 100mA
-
Current - Output
100mA
-
Current - Quiescent (Iq)
400 μA
-
Current - Supply (Max)
15 mA
-
PSRR
54dB (100Hz)
-
Control Features
-
-
Protection Features
Over Temperature, Reverse Polarity, Short Circuit
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-
Mounting Type
Surface Mount
-
Package / Case
TO-261-4, TO-261AA
-
Supplier Device Package
PG-SOT223-4
-