Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Infineon Technologies TLE4270
TLE4270
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR FIXED LDO REG
Manufacturer:
Infineon Technologies
Datasheet:
TLE4270 Datasheet
History Price: Active
In Stock: 29280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TLE4270 vs TLE7270D
Part No
TLE4270
TLE7270D
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Infineon Technologies
Infineon Technologies
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Output Configuration
-
Positive
Output Type
-
Fixed
Number of Regulators
-
1
Voltage - Input (Max)
-
42V
Voltage - Output (Min/Fixed)
-
5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
-
0.5V @ 200mA
Current - Output
-
300mA
Current - Quiescent (Iq)
-
40 μA
Current - Supply (Max)
-
-
PSRR
-
60dB (100Hz)
Control Features
-
Delay, Reset
Protection Features
-
Over Current, Over Temperature, Short Circuit
Operating Temperature
-
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
-
Surface Mount
Package / Case
-
TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package
-
P-TO252-5-1