☰
TLE4270
TLE4270
Active
Description:  IC REG LINEAR FIXED LDO REG
Manufacturer:  Infineon Technologies
Datasheet:   TLE4270 Datasheet
History Price: Active
In Stock: 29280
TLE4270 vs TLE72742DATMA1
Series
-
Automotive, AEC-Q100, OPTIREG
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Output Configuration
-
Positive
Output Type
-
Fixed
Number of Regulators
-
1
Voltage - Input (Max)
-
42V
Voltage - Output (Min/Fixed)
-
5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
-
0.5V @ 200mA
Current - Output
-
300mA
Current - Quiescent (Iq)
-
30 μA
Current - Supply (Max)
-
40 μA
PSRR
-
60dB (100Hz)
Control Features
-
-
Protection Features
-
Over Current, Over Temperature, Short Circuit
Operating Temperature
-
-40 ℃ ~ 150 ℃
Mounting Type
-
Surface Mount
Package / Case
-
TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package
-
PG-TO252-3