☰
TLE4275D
TLE4275D
Active
Description:  IC REG LIN 5V 450MA TO252-5-11
Manufacturer:  Infineon Technologies
Datasheet:   TLE4275D Datasheet
History Price: $1.25000
In Stock: 6400
TLE4275D vs TLE7274DNTMA1
Series
Automotive, AEC-Q100
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
42V
42V
Voltage - Output (Min/Fixed)
5V
5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.5V @ 300mA
0.5V @ 200mA
Current - Output
450mA
300mA
Current - Quiescent (Iq)
220 μA
25 μA
Current - Supply (Max)
22 mA
35 μA
PSRR
60dB (100Hz)
60dB (100Hz)
Control Features
Reset
-
Protection Features
Over Current, Over Temperature, Reverse Polarity, Short Circuit
Over Current, Over Temperature, Short Circuit
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-252-5, DPak (4 Leads + Tab), TO-252AD
TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package
PG-TO252-5-11
PG-TO252-3