☰
TLE4275D
TLE4275D
Active
Description:  IC REG LIN 5V 450MA TO252-5-11
Manufacturer:  Infineon Technologies
Datasheet:   TLE4275D Datasheet
History Price: $1.25000
In Stock: 6400
TLE4275D Specification
Specification
Part No
TLE4275D
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Infineon Technologies
Series
Automotive, AEC-Q100
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
42V
Voltage - Output (Min/Fixed)
5V
Voltage - Output (Max)
-
Voltage Dropout (Max)
0.5V @ 300mA
Current - Output
450mA
Current - Quiescent (Iq)
220 μA
Current - Supply (Max)
22 mA
PSRR
60dB (100Hz)
Control Features
Reset
Protection Features
Over Current, Over Temperature, Reverse Polarity, Short Circuit
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package
PG-TO252-5-11
TLE4275D PDF Datasheet
TLE4275D Related Parts
TLE2141IDRHE
TLE2141IDRHE
Texas Instruments
TLE2141 - LOW NOISE HIGH-SPEED P
TLE42344GHTMA1
TLE42344GHTMA1
Infineon Technologies
IC REG LINEAR 5V 100MA SOT223-4
TLE42344GHTSA1
TLE42344GHTSA1
Infineon Technologies
IC REG LINEAR 5V 100MA SOT223-4
TLE42364GHTMA1
TLE42364GHTMA1
Infineon Technologies
IC REG LINEAR 5V 100MA SOT223-4
TLE42502GHTSA1
TLE42502GHTSA1
Infineon Technologies
IC REG LIN POS ADJ 50MA SCT595-5
TLE4250GHTSA1
TLE4250GHTSA1
Infineon Technologies
IC REG LIN POS ADJ 50MA SCT595-5
TLE4250GNTSA1
TLE4250GNTSA1
Infineon Technologies
IC REG LIN POS ADJ 50MA SCT595
TLE4251D
TLE4251D
Infineon Technologies
TLE4251 - LINEAR VOLTAGE REGULAT
TLE4251DATMA1
TLE4251DATMA1
Infineon Technologies
IC REG LIN POS ADJ 400MA TO252-5
TLE4251DNTMA1
TLE4251DNTMA1
Infineon Technologies
IC REG LIN POS ADJ 400MA TO252-5
TLE4251GATMA1
TLE4251GATMA1
Infineon Technologies
IC REG LIN POS ADJ 400MA TO263-5
TLE4251GNTMA1
TLE4251GNTMA1
Infineon Technologies
IC REG LIN POS ADJ 400MA TO263-5
TLE4275D Description
The Infineon Technologies TLE4275D is a high-performance voltage regulator designed for automotive applications, particularly for use in power supply systems that require high reliability and efficiency. This device is part of the TLE4275 family, which is known for its robustness and ability to deliver stable voltage outputs under varying conditions. Below is a detailed introduction to the TLE4275D, including its specifications, features, and applications.

## Overview

The TLE4275D is a low-dropout (LDO) voltage regulator that provides a fixed output voltage of 5V. It is designed to supply a maximum output current of up to 1.5A, making it suitable for a wide range of automotive and industrial applications. The device is housed in a compact DPAK package, which allows for efficient thermal management and easy integration into electronic systems.

## Key Features

1. Low Dropout Voltage: The TLE4275D features a low dropout voltage, which enables it to maintain a stable output voltage even when the input voltage is only slightly higher than the output voltage. This characteristic is particularly beneficial in battery-powered applications.

2. High Output Current: The regulator can deliver up to 1.5A of output current, making it suitable for powering various automotive components and systems.

3. Wide Input Voltage Range: It operates with an input voltage range from 5V to 45V, accommodating a variety of automotive power supply conditions.

4. Thermal Protection: The device includes built-in thermal shutdown protection, which prevents damage due to overheating by shutting down the regulator when the junction temperature exceeds a certain threshold.

5. Short-Circuit Protection: The TLE4275D is equipped with short-circuit protection, ensuring safe operation under fault conditions by limiting the output current.

6. Low Quiescent Current: The regulator features low quiescent current consumption, which is advantageous for applications where power efficiency is critical.

7. Automotive Qualification: The device meets automotive standards, ensuring reliability and performance in harsh environments.

## Specifications

- Output Voltage: 5V (fixed)
- Input Voltage Range: 5V to 45V
- Output Current: Up to 1.5A
- Dropout Voltage: Typically 0.5V at 1.5A load
- Quiescent Current: Typically 10 mA
- Line Regulation: 0.1%/V (typical)
- Load Regulation: 0.5% (typical)
- Temperature Range: -40°C to +125°C
- Thermal Shutdown: Yes
- Short-Circuit Protection: Yes
- Package Type: DPAK (TO-252)

## Applications

The TLE4275D is suitable for a wide range of automotive and industrial applications, including:

- Power supply for microcontrollers and digital signal processors
- Sensor power supply in automotive systems
- Power management in infotainment systems
- Automotive lighting control
- Battery management systems
- General-purpose voltage regulation in automotive electronics

## Package Information

The TLE4275D is available in a DPAK package, which provides a compact footprint and excellent thermal performance. The DPAK package is designed for surface mounting and allows for efficient heat dissipation, making it ideal for high-current applications.

## Conclusion

The Infineon Technologies TLE4275D is a reliable and efficient voltage regulator designed for automotive applications. With its low dropout voltage, high output current capability, and robust protection features, it is an excellent choice for engineers looking to design reliable power supply solutions in automotive electronics. Its compliance with automotive standards further ensures its suitability for use in demanding environments, making it a valuable component in modern automotive systems.
TLE4275D Compare Parts
  • TLE4275D vs TLE7469GV52NUMA1
  • TLE4275D vs TLE7469GV52AUMA1
  • TLE4275D vs TLE7469GV52
  • TLE4275D vs TLE72792GV50XUMA1
  • TLE4275D vs TLE72792GV33XUMA1
  • TLE4275D vs TLE72792GV26XUMA1
  • TLE4275D vs TLE72792EV50XUMA1
  • TLE4275D vs TLE7279-2GV50
  • TLE4275D vs TLE72782GV50XUMA1
  • TLE4275D vs TLE72782GV33XUMA1
  • TLE4275D vs TLE72782GV26XUMA1
  • TLE4275D vs TLE72782EV50XUMA1
  • TLE4275D vs TLE7278-2GV50
  • TLE4275D vs TLE7278-2G
  • TLE4275D vs TLE7278-2EV50
  • TLE4275D vs TLE7276G
  • TLE4275D vs TLE7276D
  • TLE4275D vs TLE72762EXUMA1
  • TLE4275D vs TLE72762DATMA1
  • TLE4275D vs TLE7274G
  • TLE4275D vs TLE7274DNTMA1
  • TLE4275D vs TLE7274D
  • TLE4275D vs TLE72742GATMA1
  • TLE4275D vs TLE72742EXUMA1
  • TLE4275D vs TLE72742DATMA1
  • TLE4275D vs TLE7273G V50
  • TLE4275D vs TLE72732GV50XUMA1
  • TLE4275D vs TLE72732GV33XUMA1
  • TLE4275D vs TLE72732GV26XUMA1
  • TLE4275D vs TLE72732EV50XUMA1
  • TLE4275D vs TLE7273-2GV26
  • TLE4275D vs TLE7272G
  • TLE4275D vs TLE7272D
  • TLE4275D vs TLE72722EXUMA1
  • TLE4275D vs TLE72722DATMA1
  • TLE4275D vs TLE7270GNTMA1
  • TLE4275D vs TLE7270DNTMA1
  • TLE4275D vs TLE7270D
  • TLE4275D vs TLE72702GATMA1
  • TLE4275D vs TLE72702EXUMA1
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class