☰
TLE4275D
TLE4275D
Active
Description:  IC REG LIN 5V 450MA TO252-5-11
Manufacturer:  Infineon Technologies
Datasheet:   TLE4275D Datasheet
History Price: $1.25000
In Stock: 6400
TLE4275D vs TLE7276G
Part No
Series
Automotive, AEC-Q100
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
42V
42V
Voltage - Output (Min/Fixed)
5V
5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.5V @ 300mA
0.5V @ 200mA
Current - Output
450mA
300mA
Current - Quiescent (Iq)
220 μA
30 μA
Current - Supply (Max)
22 mA
40 μA
PSRR
60dB (100Hz)
60dB (100Hz)
Control Features
Reset
Inhibit
Protection Features
Over Current, Over Temperature, Reverse Polarity, Short Circuit
Over Current, Over Temperature, Short Circuit
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-252-5, DPak (4 Leads + Tab), TO-252AD
TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Supplier Device Package
PG-TO252-5-11
PG-TO263-5-1