Series
Automotive, AEC-Q100, OPTIREG
-
Packaging
Tape & Reel (TR)
Bulk
Output Configuration
Positive
-
Voltage - Input (Max)
42V
-
Voltage - Output (Min/Fixed)
5V
-
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
1.1V @ 10mA
-
Current - Quiescent (Iq)
150 μA
-
Current - Supply (Max)
-
-
Control Features
Power Fail
-
Protection Features
Over Temperature, Short Circuit
-
Operating Temperature
-40 ℃ ~ 150 ℃
-
Mounting Type
Surface Mount
-
Package / Case
6-SMD (5 Leads), Gull Wing
-
Supplier Device Package
PG-SCT595-5-2
-