Series
Automotive, AEC-Q100, OPTIREG
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Last Time Buy
Obsolete
Output Configuration
Positive
Positive
Voltage - Input (Max)
42V
42V
Voltage - Output (Min/Fixed)
5V
5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.5V @ 300mA
0.5V @ 200mA
Current - Output
450mA
300mA
Current - Quiescent (Iq)
230 μA
30 μA
Current - Supply (Max)
25 mA
40 μA
PSRR
60dB (100Hz)
60dB (100Hz)
Control Features
Delay, Power Good
Inhibit
Protection Features
Over Current, Over Temperature, Reverse Polarity, Short Circuit
Over Current, Over Temperature, Short Circuit
Operating Temperature
-40 ℃ ~ 150 ℃
-40 ℃ ~ 150 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-252-5, DPak (4 Leads + Tab), TO-252AD
TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Supplier Device Package
PG-TO252-5-11
PG-TO263-5-1