☰
TLE4290DATMA1
TLE4290DATMA1
Last Time Buy
Description:  IC REG LIN 5V 450MA TO252-5-11
Manufacturer:  Infineon Technologies
History Price: $2.24262
In Stock: 14720
TLE4290DATMA1 Specification
Specification
Part No
TLE4290DATMA1
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Infineon Technologies
Series
Automotive, AEC-Q100, OPTIREG
Packaging
Tape & Reel (TR)
Status
Last Time Buy
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
42V
Voltage - Output (Min/Fixed)
5V
Voltage - Output (Max)
-
Voltage Dropout (Max)
0.5V @ 300mA
Current - Output
450mA
Current - Quiescent (Iq)
230 μA
Current - Supply (Max)
25 mA
PSRR
60dB (100Hz)
Control Features
Delay, Power Good
Protection Features
Over Current, Over Temperature, Reverse Polarity, Short Circuit
Operating Temperature
-40 ℃ ~ 150 ℃
Mounting Type
Surface Mount
Package / Case
TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package
PG-TO252-5-11
TLE4290DATMA1 PDF Datasheet
TLE4290DATMA1 Related Parts
TLE2141IDRHE
TLE2141IDRHE
Texas Instruments
TLE2141 - LOW NOISE HIGH-SPEED P
TLE42344GHTMA1
TLE42344GHTMA1
Infineon Technologies
IC REG LINEAR 5V 100MA SOT223-4
TLE42344GHTSA1
TLE42344GHTSA1
Infineon Technologies
IC REG LINEAR 5V 100MA SOT223-4
TLE42364GHTMA1
TLE42364GHTMA1
Infineon Technologies
IC REG LINEAR 5V 100MA SOT223-4
TLE42502GHTSA1
TLE42502GHTSA1
Infineon Technologies
IC REG LIN POS ADJ 50MA SCT595-5
TLE4250GHTSA1
TLE4250GHTSA1
Infineon Technologies
IC REG LIN POS ADJ 50MA SCT595-5
TLE4250GNTSA1
TLE4250GNTSA1
Infineon Technologies
IC REG LIN POS ADJ 50MA SCT595
TLE4251D
TLE4251D
Infineon Technologies
TLE4251 - LINEAR VOLTAGE REGULAT
TLE4251DATMA1
TLE4251DATMA1
Infineon Technologies
IC REG LIN POS ADJ 400MA TO252-5
TLE4251DNTMA1
TLE4251DNTMA1
Infineon Technologies
IC REG LIN POS ADJ 400MA TO252-5
TLE4251GATMA1
TLE4251GATMA1
Infineon Technologies
IC REG LIN POS ADJ 400MA TO263-5
TLE4251GNTMA1
TLE4251GNTMA1
Infineon Technologies
IC REG LIN POS ADJ 400MA TO263-5
TLE4290DATMA1 Compare Parts
  • TLE4290DATMA1 vs TLE7469GV52NUMA1
  • TLE4290DATMA1 vs TLE7469GV52AUMA1
  • TLE4290DATMA1 vs TLE7469GV52
  • TLE4290DATMA1 vs TLE72792GV50XUMA1
  • TLE4290DATMA1 vs TLE72792GV33XUMA1
  • TLE4290DATMA1 vs TLE72792GV26XUMA1
  • TLE4290DATMA1 vs TLE72792EV50XUMA1
  • TLE4290DATMA1 vs TLE7279-2GV50
  • TLE4290DATMA1 vs TLE72782GV50XUMA1
  • TLE4290DATMA1 vs TLE72782GV33XUMA1
  • TLE4290DATMA1 vs TLE72782GV26XUMA1
  • TLE4290DATMA1 vs TLE72782EV50XUMA1
  • TLE4290DATMA1 vs TLE7278-2GV50
  • TLE4290DATMA1 vs TLE7278-2G
  • TLE4290DATMA1 vs TLE7278-2EV50
  • TLE4290DATMA1 vs TLE7276G
  • TLE4290DATMA1 vs TLE7276D
  • TLE4290DATMA1 vs TLE72762EXUMA1
  • TLE4290DATMA1 vs TLE72762DATMA1
  • TLE4290DATMA1 vs TLE7274G
  • TLE4290DATMA1 vs TLE7274DNTMA1
  • TLE4290DATMA1 vs TLE7274D
  • TLE4290DATMA1 vs TLE72742GATMA1
  • TLE4290DATMA1 vs TLE72742EXUMA1
  • TLE4290DATMA1 vs TLE72742DATMA1
  • TLE4290DATMA1 vs TLE7273G V50
  • TLE4290DATMA1 vs TLE72732GV50XUMA1
  • TLE4290DATMA1 vs TLE72732GV33XUMA1
  • TLE4290DATMA1 vs TLE72732GV26XUMA1
  • TLE4290DATMA1 vs TLE72732EV50XUMA1
  • TLE4290DATMA1 vs TLE7273-2GV26
  • TLE4290DATMA1 vs TLE7272G
  • TLE4290DATMA1 vs TLE7272D
  • TLE4290DATMA1 vs TLE72722EXUMA1
  • TLE4290DATMA1 vs TLE72722DATMA1
  • TLE4290DATMA1 vs TLE7270GNTMA1
  • TLE4290DATMA1 vs TLE7270DNTMA1
  • TLE4290DATMA1 vs TLE7270D
  • TLE4290DATMA1 vs TLE72702GATMA1
  • TLE4290DATMA1 vs TLE72702EXUMA1
  • Customer Reviews
    4.95 out of 5.00 stars from 175 customer reviews from all over the world
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class