☰
TLE4291EXUMA1
TLE4291EXUMA1
Discontinued
Description:  IC REG LINEAR 5V 450MA SSOP-14-1
Manufacturer:  Infineon Technologies
History Price: Discontinued at Digi-Key
In Stock: 37200
TLE4291EXUMA1 vs TLE4275D
Series
Automotive, AEC-Q100, OPTIREG
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Bulk
Status
Discontinued
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
42V
42V
Voltage - Output (Min/Fixed)
5V
5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.5V @ 300mA
0.5V @ 300mA
Current - Output
450mA
450mA
Current - Quiescent (Iq)
300 μA
220 μA
Current - Supply (Max)
30 mA
22 mA
PSRR
65dB (100Hz)
60dB (100Hz)
Control Features
Enable, Reset, Watchdog
Reset
Protection Features
Over Current, Over Temperature, Reverse Polarity, Short Circuit
Over Current, Over Temperature, Reverse Polarity, Short Circuit
Operating Temperature
-40 ℃ ~ 150 ℃
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-LSSOP (0.154", 3.90mm Width) Exposed Pad
TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package
PG-SSOP-14-1
PG-TO252-5-11