☰
TLE4299G
TLE4299G
Active
Description:  IC REG LINEAR FIXED LDO REG
Manufacturer:  Infineon Technologies
Datasheet:   TLE4299G Datasheet
History Price: $0.75000
In Stock: 46400
TLE4299G vs TLE4270
Part No
Series
Automotive, AEC-Q100
-
Packaging
Bulk
Bulk
Status
Active
Active
Output Configuration
Positive
-
Output Type
Fixed
-
Number of Regulators
1
-
Voltage - Input (Max)
45V
-
Voltage - Output (Min/Fixed)
3.3V
-
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.5V @ 100mA
-
Current - Output
150mA
-
Current - Quiescent (Iq)
105 μA
-
Current - Supply (Max)
-
-
PSRR
66dB (100Hz)
-
Control Features
Reset
-
Protection Features
Over Current, Over Temperature, Reverse Polarity, Short Circuit
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-
Mounting Type
Surface Mount
-
Package / Case
8-SOIC (0.154", 3.90mm Width)
-
Supplier Device Package
PG-DSO-8-1
-