Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Infineon Technologies TLE4678GM
TLE4678GM
Obsolete
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR 5V 200MA DSO14
Manufacturer:
Infineon Technologies
Datasheet:
TLE4678GM Datasheet
History Price: Obsolete
In Stock: 42940
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TLE4678GM vs TLE4275D
Part No
TLE4678GM
TLE4275D
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Infineon Technologies
Infineon Technologies
Series
Automotive, AEC-Q100, OPTIREG
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
45V
42V
Voltage - Output (Min/Fixed)
5V
5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.35V @ 150mA
0.5V @ 300mA
Current - Output
200mA
450mA
Current - Quiescent (Iq)
80 μA
220 μA
Current - Supply (Max)
8 mA
22 mA
PSRR
65dB (100Hz)
60dB (100Hz)
Control Features
Reset, Watchdog
Reset
Protection Features
Over Current, Over Temperature, Reverse Polarity, Short Circuit
Over Current, Over Temperature, Reverse Polarity, Short Circuit
Operating Temperature
-40 ℃ ~ 150 ℃
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package
PG-DSO-14
PG-TO252-5-11