☰
TLE4727
TLE4727
Discontinued
Description:  IC MTR DRVR BIPOLAR 5V-16V 20DIP
Manufacturer:  Infineon Technologies
Datasheet:   TLE4727 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 33760
TLE4727 vs TLE7185E
Part No
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Discontinued
Obsolete
Motor Type - Stepper
Bipolar
-
Motor Type - AC, DC
Brushed DC
Brushless DC (BLDC), Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Controller - Commutation, Direction Management
Output Configuration
Half Bridge (4)
Pre-Driver - Half Bridge (3)
Interface
Parallel
Parallel
Technology
Bipolar
Power MOSFET
Step Resolution
-
-
Applications
General Purpose
Automotive
Current - Output
800mA
-
Voltage - Supply
5V ~ 16V
5.5V ~ 32V
Voltage - Load
5V ~ 16V
-
Operating Temperature
-40 ℃ ~ 110 ℃ (TA)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
36-BSSOP (0.295", 7.50mm Width) Exposed Pad
Supplier Device Package
P-DIP-20-6
PG-DSO-36-38