☰
TLE52062SNK
TLE52062SNK
Obsolete
Description:  IC MOTOR DRIVER PAR TO220-7
Manufacturer:  Infineon Technologies
Datasheet:   TLE52062SNK Datasheet
History Price: Obsolete
In Stock: 16880
TLE52062SNK vs TLE7185E
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Motor Type - Stepper
-
-
Motor Type - AC, DC
-
Brushless DC (BLDC), Brushed DC
Function
-
Controller - Commutation, Direction Management
Output Configuration
-
Pre-Driver - Half Bridge (3)
Interface
-
Parallel
Technology
-
Power MOSFET
Step Resolution
-
-
Applications
-
Automotive
Current - Output
-
-
Voltage - Supply
-
5.5V ~ 32V
Voltage - Load
-
-
Operating Temperature
-
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
-
Surface Mount
Package / Case
-
36-BSSOP (0.295", 7.50mm Width) Exposed Pad
Supplier Device Package
-
PG-DSO-36-38