☰
TLE62086GXUMA2
TLE62086GXUMA2
Obsolete
Description:  IC MOTOR DRIVER 4.75V-5.5V 28DSO
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 25600
TLE62086GXUMA2 vs TLE7185E
Series
SPT
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushed DC
Brushless DC (BLDC), Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Controller - Commutation, Direction Management
Output Configuration
Half Bridge (6)
Pre-Driver - Half Bridge (3)
Interface
SPI
Parallel
Technology
DMOS
Power MOSFET
Step Resolution
-
-
Applications
General Purpose
Automotive
Current - Output
600mA
-
Voltage - Supply
4.75V ~ 5.5V
5.5V ~ 32V
Voltage - Load
5.5V ~ 40V
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
36-BSSOP (0.295", 7.50mm Width) Exposed Pad
Supplier Device Package
PG-DSO-28-41
PG-DSO-36-38