☰
TLE6251GNT
TLE6251GNT
Active
Description:  IC TRANSCEIVER FULL 1/1 DSO-14
Manufacturer:  Infineon Technologies
Datasheet:   TLE6251GNT Datasheet
History Price: $0.80000
In Stock: 3920
TLE6251GNT vs TLE7269G
Series
-
Automotive, AEC-Q100
Packaging
Bulk
Bulk
Status
Active
Active
Type
Transceiver
Transceiver
Protocol
CANbus
LIN
Number of Drivers/Receivers
1/1
2/2
Duplex
Full
Full
Receiver Hysteresis
400 mV
300 mV
Data Rate
1MBd
20kBaud
Voltage - Supply
4.75V ~ 5.25V
7V ~ 27V
Operating Temperature
-40 ℃ ~ 150 ℃
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
PG-DSO-14-13
PG-DSO-14