Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ Infineon Technologies TLE7269G
TLE7269G
Active
Interface - Drivers, Receivers, Transceivers
Description:
TLE7269 - AUTOMOTIVE LIN TRANSCE
Manufacturer:
Infineon Technologies
Datasheet:
TLE7269G Datasheet
History Price: Active
In Stock: 16800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TLE7269G Specification
Specification
Part No
TLE7269G
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Infineon Technologies
Series
Automotive, AEC-Q100
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
LIN
Number of Drivers/Receivers
2/2
Duplex
Full
Receiver Hysteresis
300 mV
Data Rate
20kBaud
Voltage - Supply
7V ~ 27V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
PG-DSO-14
TLE7269G PDF Datasheet
TLE7269G Datasheet
Click and Download: TLE7269G Datasheet
TLE7269G Related Parts
TLE6250G ITJKK
Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-8
TLE6250GV33XUMA1
Infineon Technologies
IC TRANSCEIVER HALF 1/1 DSO-8
TLE6250GXUMA1
Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-8
TLE6250PG
Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-8
TLE6250PGV33
Infineon Technologies
LOW SIDE POWER SWITCH
TLE62512G
Infineon Technologies
IC TRANSCEIVER HALF 1/1 DSO-14
TLE62512GXUMA1
Infineon Technologies
IC TRANSCEIVER HALF 1/1 DSO-14
TLE62512GXUMA3
Infineon Technologies
IC TRANSCEIVER HALF 1/1 DSO-14
TLE62513GXUMA1
Infineon Technologies
IC TRANSCEIVER HALF 1/1 DSO-14
TLE62513GXUMA2
Infineon Technologies
IC TRANSCEIVER HALF 1/1 DSO-14
TLE6251DS
Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-8
TLE6251DSNTMA1
Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-8
TLE7269G Compare Parts
TLE7269G vs TLE9351SJXTMA1
TLE7269G vs TLE9350XSJXTMA1
TLE7269G vs TLE9350VSJXTMA1
TLE7269G vs TLE9350SJXTMA1
TLE7269G vs TLE9255WSKXUMA2
TLE7269G vs TLE9255WSKXUMA1
TLE7269G vs TLE9255WLCXUMA1
TLE7269G vs TLE9254VSKXUMA1
TLE7269G vs TLE9254VLCXUMA1
TLE7269G vs TLE9254SKXUMA1
TLE7269G vs TLE9252VSKXUMA1
TLE7269G vs TLE9252VLCXUMA1
TLE7269G vs TLE9251VSJXUMA1
TLE7269G vs TLE9251VLEXUMA1
TLE7269G vs TLE9251SJXUMA1
TLE7269G vs TLE9251LEXUMA1
TLE7269G vs TLE9250XSJXUMA1
TLE7269G vs TLE9250XLEXUMA1
TLE7269G vs TLE9250VSJXUMA1
TLE7269G vs TLE9250VLEXUMA1
TLE7269G vs TLE9250SJXUMA1
TLE7269G vs TLE9250LEXUMA1
TLE7269G vs TLE9222PXXUMA1
TLE7269G vs TLE9222LCXUMA1
TLE7269G vs TLE9221SXXUMA2
TLE7269G vs TLE9221SX
TLE7269G vs TLE8458GXUMA2
TLE7269G vs TLE8458GXUMA1
TLE7269G vs TLE8458GV33XUMA2
TLE7269G vs TLE8458GV33XUMA1
TLE7269G vs TLE8458GUXUMA1
TLE7269G vs TLE8458GUV33XUMA1
TLE7269G vs TLE8457DSJXUMA1
TLE7269G vs TLE8457DLEXUMA1
TLE7269G vs TLE8457CSJXUMA1
TLE7269G vs TLE8457CLEXUMA1
TLE7269G vs TLE8457BSJXUMA1
TLE7269G vs TLE8457BLEXUMA1
TLE7269G vs TLE8457ASJXUMA1
TLE7269G vs TLE8457ALEXUMA1
Customer Reviews
4.95 out of 5.00 stars from 151 customer reviews from all over the world
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!