☰
TLE6263GNUMA1
TLE6263GNUMA1
Active
Description:  INTEGRATED LS-CAN, LDO AND HS-SW
Manufacturer:  Infineon Technologies
History Price: $3.15000
In Stock: 35120
TLE6263GNUMA1 vs TLE7269G
Series
-
Automotive, AEC-Q100
Packaging
Bulk
Bulk
Status
Active
Active
Type
Transceiver
Transceiver
Protocol
CANbus
LIN
Number of Drivers/Receivers
1/1
2/2
Duplex
Half
Full
Receiver Hysteresis
200 mV
300 mV
Data Rate
125kBaud
20kBaud
Voltage - Supply
4.8V ~ 5.1V, 4.9V ~ 5.2V
7V ~ 27V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
PG-DSO-28-27
PG-DSO-14