☰
TLE7236E
TLE7236E
Obsolete
Description:  IC PWR DRIVER N-CHAN 1:8 24SSOP
Manufacturer:  Infineon Technologies
Datasheet:   TLE7236E Datasheet
History Price: Obsolete
In Stock: 3200
TLE7236E vs TLE7240SLXUMA4
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Not For New Designs
Switch Type
General Purpose
Relay, Solenoid Driver
Number of Outputs
8
8
Ratio - Input:Output
1:8
1:2
Output Configuration
High Side or Low Side
Low Side
Output Type
N-Channel
N-Channel
Interface
SPI
SPI
Voltage - Load
9V ~ 16V
41V
Voltage - Supply (Vcc/Vdd)
3V ~ 5.5V
3V ~ 5.5V
Current - Output (Max)
175mA, 350mA
210mA
Rds On (Typ)
900mOhm, 1.6Ohm
1.5Ohm
Input Type
-
Non-Inverting
Features
-
Load Discharge
Fault Protection
Open Load Detect, Over Temperature
Open Load Detect, Over Temperature, Short Circuit
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
PG-SSOP-24-4
PG-SSOP-24-7
Package / Case
24-LSSOP (0.154", 3.90mm Width) Exposed Pad
24-SSOP (0.154", 3.90mm Width)