☰
TLE7236E
TLE7236E
Obsolete
Description:  IC PWR DRIVER N-CHAN 1:8 24SSOP
Manufacturer:  Infineon Technologies
Datasheet:   TLE7236E Datasheet
History Price: Obsolete
In Stock: 3200
TLE7236E Specification
Specification
Part No
TLE7236E
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Infineon Technologies
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
8
Ratio - Input:Output
1:8
Output Configuration
High Side or Low Side
Output Type
N-Channel
Interface
SPI
Voltage - Load
9V ~ 16V
Voltage - Supply (Vcc/Vdd)
3V ~ 5.5V
Current - Output (Max)
175mA, 350mA
Rds On (Typ)
900mOhm, 1.6Ohm
Input Type
-
Features
-
Fault Protection
Open Load Detect, Over Temperature
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
PG-SSOP-24-4
Package / Case
24-LSSOP (0.154", 3.90mm Width) Exposed Pad
TLE7236E PDF Datasheet
TLE7236E Related Parts
TLE4226G
TLE4226G
Infineon Technologies
BUFFER/INVERTER PERIPHL DRIVER
TLE4226GNUMA1
TLE4226GNUMA1
Infineon Technologies
IC PWR SWTCH BIPOLAR 1:1 PDSO-24
TLE4247EL30XUMA1
TLE4247EL30XUMA1
Infineon Technologies
IC PWR DRIVER BIPOLAR 1:1 DSO-8
TLE4247EL40
TLE4247EL40
Infineon Technologies
BUFFER/INVERTER PERIPHL DRIVER
TLE4247EL40XUMA1
TLE4247EL40XUMA1
Infineon Technologies
IC PWR DRIVER BIPOLAR 1:1 DSO-8
TLE6214L
TLE6214L
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 DSO-12
TLE6215G
TLE6215G
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 PDSO-24
TLE6216G
TLE6216G
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 DSO-20
TLE6217GAUMA1
TLE6217GAUMA1
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 DSO-20
TLE6220GPAUMA2
TLE6220GPAUMA2
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 DSO-20
TLE6225GXUMA1
TLE6225GXUMA1
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 PDSO-20
TLE6228GPAUMA2
TLE6228GPAUMA2
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 DSO-20
TLE7236E Compare Parts
  • TLE7236E vs TLE92464EDXUMA1
  • TLE7236E vs TLE92464EDHPXUMA1
  • TLE7236E vs TLE8718SAAUMA4
  • TLE7236E vs TLE82453SAAUMA1
  • TLE7236E vs TLE824533SAAUMA1
  • TLE7236E vs TLE82452SAAUMA1
  • TLE7236E vs TLE824523SAAUMA1
  • TLE7236E vs TLE8116SA
  • TLE7236E vs TLE8110EEXUMA2
  • TLE7236E vs TLE8108EMXUMA1
  • TLE7236E vs TLE8104EXUMA2
  • TLE7236E vs TLE8104EXT
  • TLE7236E vs TLE8102SGAUMA1
  • TLE7236E vs TLE75620ESTXUMA1
  • TLE7236E vs TLE75602ESHXUMA1
  • TLE7236E vs TLE75602ESDXUMA1
  • TLE7236E vs TLE75602EMHXUMA1
  • TLE7236E vs TLE75602EMDXUMA1
  • TLE7236E vs TLE75242ESHXUMA1
  • TLE7236E vs TLE75242ESDXUMA1
  • TLE7236E vs TLE75080ESHXUMA1
  • TLE7236E vs TLE75080ESDXUMA1
  • TLE7236E vs TLE75080EMHXUMA1
  • TLE7236E vs TLE75080EMDXUMA1
  • TLE7236E vs TLE75008ESDXUMA1
  • TLE7236E vs TLE75008EMDXUMA2
  • TLE7236E vs TLE75008EMDXUMA1
  • TLE7236E vs TLE75004EPDXUMA1
  • TLE7236E vs TLE7244SLXUMA2
  • TLE7236E vs TLE7244SL
  • TLE7236E vs TLE7243SLXUMA2
  • TLE7236E vs TLE7241EXUMA2
  • TLE7236E vs TLE7241EXUMA1
  • TLE7236E vs TLE7240SLXUMA4
  • TLE7236E vs TLE7240SLXUMA1
  • TLE7236E vs TLE7240SL
  • TLE7236E vs TLE7236SEXUMA1
  • TLE7236E vs TLE7236G
  • TLE7236E vs TLE7235SEXUMA1
  • TLE7236E vs TLE7235G
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you