Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Distribution Switches, Load Drivers
/ Infineon Technologies TLE7236E
TLE7236E
Obsolete
PMIC - Power Distribution Switches, Load Drivers
Description:
IC PWR DRIVER N-CHAN 1:8 24SSOP
Manufacturer:
Infineon Technologies
Datasheet:
TLE7236E Datasheet
History Price: Obsolete
In Stock: 3200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TLE7236E vs TLE82453SAAUMA1
Part No
TLE7236E
TLE82453SAAUMA1
Category
PMIC - Power Distribution Switches, Load Drivers
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Infineon Technologies
Infineon Technologies
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Switch Type
General Purpose
Relay, Solenoid Driver
Number of Outputs
8
3
Ratio - Input:Output
1:8
1:3
Output Configuration
High Side or Low Side
High Side or Low Side
Output Type
N-Channel
N-Channel
Interface
SPI
SPI
Voltage - Load
9V ~ 16V
5.5V ~ 40V
Voltage - Supply (Vcc/Vdd)
3V ~ 5.5V
4.75V ~ 5.25V
Current - Output (Max)
175mA, 350mA
1.6A
Rds On (Typ)
900mOhm, 1.6Ohm
250mOhm (Max)
Input Type
-
-
Features
-
Slew Rate Controlled
Fault Protection
Open Load Detect, Over Temperature
Current Limiting (Fixed), Over Temperature
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
PG-SSOP-24-4
PG-DSO-36
Package / Case
24-LSSOP (0.154", 3.90mm Width) Exposed Pad
36-BSSOP (0.433", 11.00mm Width) Exposed Pad