Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Distribution Switches, Load Drivers
/ Infineon Technologies TLE7238SLXUMA2
TLE7238SLXUMA2
Not For New Designs
PMIC - Power Distribution Switches, Load Drivers
Description:
IC DRIVER SPI RELAY CTRL 24SSOP
Manufacturer:
Infineon Technologies
Datasheet:
TLE7238SLXUMA2 Datasheet
History Price: $1.95211
In Stock: 41280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TLE7238SLXUMA2 vs TLE7236E
Part No
TLE7238SLXUMA2
TLE7236E
Category
PMIC - Power Distribution Switches, Load Drivers
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Infineon Technologies
Infineon Technologies
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Obsolete
Switch Type
-
General Purpose
Number of Outputs
-
8
Ratio - Input:Output
-
1:8
Output Configuration
-
High Side or Low Side
Output Type
-
N-Channel
Interface
-
SPI
Voltage - Load
-
9V ~ 16V
Voltage - Supply (Vcc/Vdd)
-
3V ~ 5.5V
Current - Output (Max)
-
175mA, 350mA
Rds On (Typ)
-
900mOhm, 1.6Ohm
Input Type
-
-
Features
-
-
Fault Protection
-
Open Load Detect, Over Temperature
Operating Temperature
-
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
-
Surface Mount
Supplier Device Package
-
PG-SSOP-24-4
Package / Case
-
24-LSSOP (0.154", 3.90mm Width) Exposed Pad