☰
TLE7243SLXUMA2
TLE7243SLXUMA2
Obsolete
Description:  IC PWR DRIVER N-CHAN 1:2 24SSOP
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 29360
TLE7243SLXUMA2 vs TLE7236E
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Switch Type
General Purpose
General Purpose
Number of Outputs
8
8
Ratio - Input:Output
1:2
1:8
Output Configuration
Low Side
High Side or Low Side
Output Type
N-Channel
N-Channel
Interface
SPI
SPI
Voltage - Load
4.5V ~ 5.5V
9V ~ 16V
Voltage - Supply (Vcc/Vdd)
3V ~ 5.5V
3V ~ 5.5V
Current - Output (Max)
260mA
175mA, 350mA
Rds On (Typ)
1.2Ohm
900mOhm, 1.6Ohm
Input Type
-
-
Features
-
-
Fault Protection
Open Load Detect, Over Temperature
Open Load Detect, Over Temperature
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
PG-SSOP-24-7
PG-SSOP-24-4
Package / Case
24-SSOP (0.154", 3.90mm Width)
24-LSSOP (0.154", 3.90mm Width) Exposed Pad