Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ Infineon Technologies TLE72592GEXUMA1
TLE72592GEXUMA1
Obsolete
Interface - Drivers, Receivers, Transceivers
Description:
IC TRANSCEIVER FULL 1/1 DSO-8
Manufacturer:
Infineon Technologies
Datasheet:
TLE72592GEXUMA1 Datasheet
History Price: Obsolete
In Stock: 49360
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TLE72592GEXUMA1 vs TLE7269G
Part No
TLE72592GEXUMA1
TLE7269G
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
Infineon Technologies
Infineon Technologies
Series
-
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Type
Transceiver
Transceiver
Protocol
LINbus
LIN
Number of Drivers/Receivers
1/1
2/2
Duplex
Full
Full
Receiver Hysteresis
300 mV
300 mV
Data Rate
20kBd
20kBaud
Voltage - Supply
7V ~ 27V
7V ~ 27V
Operating Temperature
-40 ℃ ~ 150 ℃
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
PG-DSO-8-16
PG-DSO-14