☰
TLE7269G
TLE7269G
Active
Description:  TLE7269 - AUTOMOTIVE LIN TRANSCE
Manufacturer:  Infineon Technologies
Datasheet:   TLE7269G Datasheet
History Price: Active
In Stock: 16800
TLE7269G vs TLE9221SX
Series
Automotive, AEC-Q100
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Transceiver
Transceiver
Protocol
LIN
FlexRay
Number of Drivers/Receivers
2/2
1/1
Duplex
Full
Half
Receiver Hysteresis
300 mV
100 mV
Data Rate
20kBaud
10Mbps
Voltage - Supply
7V ~ 27V
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
16-SSOP (0.209", 5.30mm Width)
Supplier Device Package
PG-DSO-14
PG-SSOP16-2