Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ Infineon Technologies TLE7269G
TLE7269G
Active
Interface - Drivers, Receivers, Transceivers
Description:
TLE7269 - AUTOMOTIVE LIN TRANSCE
Manufacturer:
Infineon Technologies
Datasheet:
TLE7269G Datasheet
History Price: Active
In Stock: 16800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TLE7269G vs TLE9250LEXUMA1
Part No
TLE7269G
TLE9250LEXUMA1
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
Infineon Technologies
Infineon Technologies
Series
Automotive, AEC-Q100
Automotive, AEC-Q100
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Type
Transceiver
Transceiver
Protocol
LIN
CANbus
Number of Drivers/Receivers
2/2
1/1
Duplex
Full
-
Receiver Hysteresis
300 mV
100 mV
Data Rate
20kBaud
5Mbps
Voltage - Supply
7V ~ 27V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount, Wettable Flank
Package / Case
14-SOIC (0.154", 3.90mm Width)
8-TDFN Exposed Pad
Supplier Device Package
PG-DSO-14
PG-TSON-8-1