Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Special Purpose Regulators
/ Infineon Technologies TLE7368EXUMA1
TLE7368EXUMA1
Obsolete
PMIC - Special Purpose Regulators
Description:
IC REG AUTO APPL 3OUT DSO-36
Manufacturer:
Infineon Technologies
Datasheet:
TLE7368EXUMA1 Datasheet
History Price: Obsolete
In Stock: 32400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TLE7368EXUMA1 vs TLE8880TN2AKSA1
Part No
TLE7368EXUMA1
TLE8880TN2AKSA1
Category
PMIC - Special Purpose Regulators
PMIC - Special Purpose Regulators
Manufacturer
Infineon Technologies
Infineon Technologies
Series
Automotive, AEC-Q100
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Not For New Designs
Applications
Power Supply, Automotive Applications
Converter, Automotive Engine Control
Voltage - Input
4.5V ~ 45V
6V ~ 18V
Number of Outputs
3
1
Voltage - Output
5V, 3.3V/2.6V, 1.5V
10.6V ~ 16V
Operating Temperature
-40 ℃ ~ 150 ℃
-40 ℃ ~ 175 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
36-BSSOP (0.295", 7.50mm Width) Exposed Pad
TO-220-5
Supplier Device Package
PG-DSO-36
PG-TO220-5