TLE7368EXUMA1
TLE7368EXUMA1
Obsolete
Description:  IC REG AUTO APPL 3OUT DSO-36
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 32400
TLE7368EXUMA1 Specification
Specification
Part No
TLE7368EXUMA1
Category
PMIC - Special Purpose Regulators
Manufacturer
Infineon Technologies
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Power Supply, Automotive Applications
Voltage - Input
4.5V ~ 45V
Number of Outputs
3
Voltage - Output
5V, 3.3V/2.6V, 1.5V
Operating Temperature
-40 ℃ ~ 150 ℃
Mounting Type
Surface Mount
Package / Case
36-BSSOP (0.295", 7.50mm Width) Exposed Pad
Supplier Device Package
PG-DSO-36
TLE7368EXUMA1 PDF Datasheet
TLE7368EXUMA1 Related Parts
TLE6368G1
TLE6368G1
Infineon Technologies
IC REG AUTO APPL 3OUT DSO-36
TLE6368G2AUMA1
TLE6368G2AUMA1
Infineon Technologies
IC REG AUTO APPL 3OUT DSO-36
TLE6368R
TLE6368R
Infineon Technologies
IC REG AUTO APPL 3OUT DSO-36
TLE7368-3E
TLE7368-3E
Infineon Technologies
IC REG AUTO APPL 3OUT DSO-36
TLE73682EXUMA1
TLE73682EXUMA1
Infineon Technologies
IC REG AUTO APPL 3OUT DSO-36
TLE73682EXUMA2
TLE73682EXUMA2
Infineon Technologies
IC REG AUTO APPL 3OUT DSO-36
TLE73682EXUMA3
TLE73682EXUMA3
Infineon Technologies
OPTIREG PMIC
TLE73683EXUMA2
TLE73683EXUMA2
Infineon Technologies
IC REG AUTO APPL 3OUT DSO-36
TLE73683EXUMA3
TLE73683EXUMA3
Infineon Technologies
OPTIREG PMIC
TLE7368EXUMA2
TLE7368EXUMA2
Infineon Technologies
IC REG AUTO APPL 3OUT DSO-36
TLE7368EXUMA3
TLE7368EXUMA3
Infineon Technologies
IC REG AUTO APPL 3OUT DSO-36
TLE7368EXUMA5
TLE7368EXUMA5
Infineon Technologies
OPTIREG PMIC
TLE7368EXUMA1 Description

## Infineon Technologies TLE7368EXUMA1 Overview

The Infineon Technologies TLE7368EXUMA1 is a highly integrated and efficient power management IC designed primarily for automotive applications. It provides voltage regulation, protection, and diagnostics for a wide range of systems, making it ideal for use in automotive power supply modules, sensors, and other critical electronic components. The device is particularly well-suited for systems that require low-power, high-efficiency operation, and safety-critical performance.

## Key Features

* Integrated Power Management: The TLE7368EXUMA1 integrates multiple functions in a single package, reducing the need for external components and saving board space.
* Wide Input Voltage Range: This device supports a broad input voltage range, making it suitable for automotive systems where supply voltage may fluctuate.
* Low Power Consumption: The IC is designed to operate with minimal power loss, ensuring high efficiency even under varying load conditions.
* Overvoltage Protection: It offers built-in overvoltage protection, preventing damage to connected devices in the event of a voltage spike.
* Thermal Shutdown: The IC includes an overtemperature protection feature to prevent overheating and ensure reliable operation.
* Fault Diagnosis and Reporting: The TLE7368EXUMA1 offers diagnostics features that allow real-time monitoring of the IC's performance and health, improving system reliability.
* High-Speed Switching: The device supports fast switching speeds, which contributes to its high efficiency and responsiveness.

## Applications

* Automotive Power Supply: Commonly used in automotive power management systems for modules like infotainment, sensors, and ECUs.
* DC-DC Converters: Ideal for DC-DC conversion in automotive and industrial applications.
* Battery-Operated Devices: Can be used in battery-operated automotive devices where efficiency and protection are critical.

## Electrical Specifications

* Input Voltage: The TLE7368EXUMA1 operates within an input voltage range of 4.5V to 40V, suitable for automotive power systems.
* Output Voltage: Typically provides a regulated output voltage of 5V with a tolerance of ±2%.
* Output Current: The device can deliver output currents of up to 1.2A.
* Quiescent Current: The quiescent current is low, typically around 30µA during normal operation, which helps to conserve power.
* Efficiency: The IC offers an efficiency of up to 95% under optimal load conditions.

## Protection Features

* Overvoltage Protection (OVP): Prevents damage to downstream components by cutting off the output when the input voltage exceeds the safe limit.
* Overcurrent Protection (OCP): Monitors the output current and shuts down the device if excessive current is detected, protecting both the IC and the load.
* Thermal Shutdown: The IC automatically enters thermal shutdown mode if its junction temperature exceeds 150°C, ensuring that the device does not overheat and malfunction.
* Short-Circuit Protection: Provides automatic recovery from short-circuit conditions, ensuring continued operation without risk to the system.

## Mechanical and Package Specifications

* Package Type: The TLE7368EXUMA1 is available in a VQFN-20 package, which provides a compact solution while maintaining robust electrical performance.
* Operating Temperature: The IC is rated for automotive-grade temperatures, with an operating temperature range from -40°C to 125°C, ensuring reliable performance in harsh environments.

## Diagnostic and Control Features

* Status Feedback: The device provides diagnostic feedback via dedicated pins, allowing external systems to monitor the IC’s health and performance.
* Enable Pin: The enable pin allows for easy system integration, enabling or disabling the power supply as required.
* Output Voltage Monitoring: Integrated voltage monitoring ensures that the output voltage stays within the specified range.
* Diagnostic Signals: The IC can communicate various fault conditions via diagnostic pins, which helps simplify troubleshooting and system maintenance.

## Conclusion

The Infineon Technologies TLE7368EXUMA1 is a versatile and reliable power management IC that is ideally suited for automotive applications, providing efficiency, protection, and diagnostic capabilities in a single, compact solution. Its combination of features like low quiescent current, thermal and overvoltage protection, and high efficiency make it a valuable component in modern automotive systems. Whether in DC-DC converters, power supply modules, or battery-operated devices, the TLE7368EXUMA1 delivers superior performance and ensures long-term reliability in demanding environments.
TLE7368EXUMA1 Compare Parts
  • TLE7368EXUMA1 vs TLE9278BQXXUMA1
  • TLE7368EXUMA1 vs TLE9278BQXV33XUMA1
  • TLE7368EXUMA1 vs TLE92783BQXXUMA1
  • TLE7368EXUMA1 vs TLE92783BQXXUMA1
  • TLE7368EXUMA1 vs TLE92783BQXV33XUMA1
  • TLE7368EXUMA1 vs TLE92783BQXV33XUMA1
  • TLE7368EXUMA1 vs TLE9274QXXUMA2
  • TLE7368EXUMA1 vs TLE9274QXV33XUMA1
  • TLE7368EXUMA1 vs TLE9273QXXUMA1
  • TLE7368EXUMA1 vs TLE9273QXV33XUMA1
  • TLE7368EXUMA1 vs TLE9272QXXUMA1
  • TLE7368EXUMA1 vs TLE9272QXV33XUMA1
  • TLE7368EXUMA1 vs TLE9271QXXUMA1
  • TLE7368EXUMA1 vs TLE9271QXV33XUMA1
  • TLE7368EXUMA1 vs TLE8886TNAKSA2
  • TLE7368EXUMA1 vs TLE8886TNAKSA1
  • TLE7368EXUMA1 vs TLE8886TN2AKSA2
  • TLE7368EXUMA1 vs TLE8886TN2AKSA1
  • TLE7368EXUMA1 vs TLE8881TNAKSA1
  • TLE7368EXUMA1 vs TLE88812TNAKSA1
  • TLE7368EXUMA1 vs TLE8880TNAKSA1
  • TLE7368EXUMA1 vs TLE8880TN2AKSA1
  • TLE7368EXUMA1 vs TLE7368GNUMA1
  • TLE7368EXUMA1 vs TLE7368EXUMA5
  • TLE7368EXUMA1 vs TLE7368EXUMA3
  • TLE7368EXUMA1 vs TLE7368EXUMA2
  • TLE7368EXUMA1 vs TLE73683EXUMA3
  • TLE7368EXUMA1 vs TLE73683EXUMA2
  • TLE7368EXUMA1 vs TLE73682EXUMA3
  • TLE7368EXUMA1 vs TLE73682EXUMA2
  • TLE7368EXUMA1 vs TLE73682EXUMA1
  • TLE7368EXUMA1 vs TLE7368-3E
  • TLE7368EXUMA1 vs TLE6368R
  • TLE7368EXUMA1 vs TLE6368G2AUMA1
  • TLE7368EXUMA1 vs TLE6368G1
  • TLE7368EXUMA1 vs TLE9278QXXUMA1
  • TLE7368EXUMA1 vs TLE9278QXV33XUMA1
  • TLE7368EXUMA1 vs TLE92783QXXUMA1
  • TLE7368EXUMA1 vs TLE92783QXV33XUMA1
  • TLE7368EXUMA1 vs TLE9274QXXUMA2
  • Customer Reviews
    4.95 out of 5.00 stars from 80 customer reviews from all over the world
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!