Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Special Purpose Regulators
/ Infineon Technologies TLE7368EXUMA3
TLE7368EXUMA3
Not For New Designs
PMIC - Special Purpose Regulators
Description:
IC REG AUTO APPL 3OUT DSO-36
Manufacturer:
Infineon Technologies
Datasheet:
TLE7368EXUMA3 Datasheet
History Price: $13.27000
In Stock: 15200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TLE7368EXUMA3 vs TLE7368GNUMA1
Part No
TLE7368EXUMA3
TLE7368GNUMA1
Category
PMIC - Special Purpose Regulators
PMIC - Special Purpose Regulators
Manufacturer
Infineon Technologies
Infineon Technologies
Series
Automotive, AEC-Q100
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Obsolete
Applications
Power Supply, Automotive Applications
Power Supply, Automotive Applications
Voltage - Input
4.5V ~ 45V
4.5V ~ 45V
Number of Outputs
3
3
Voltage - Output
5V, 3.3V/2.6V, 1.3V
5V, 3.3V, 1.5V
Operating Temperature
-40 ℃ ~ 150 ℃
-40 ℃ ~ 150 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
36-BSSOP (0.295", 7.50mm Width) Exposed Pad
36-BSSOP (0.433", 11.00mm Width) Exposed Pad
Supplier Device Package
PG-DSO-36
PG-DSO-36-12