TLE7368EXUMA3
TLE7368EXUMA3
Not For New Designs
Description:  IC REG AUTO APPL 3OUT DSO-36
Manufacturer:  Infineon Technologies
History Price: $13.27000
In Stock: 15200
TLE7368EXUMA3 Specification
Specification
Part No
TLE7368EXUMA3
Category
PMIC - Special Purpose Regulators
Manufacturer
Infineon Technologies
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Power Supply, Automotive Applications
Voltage - Input
4.5V ~ 45V
Number of Outputs
3
Voltage - Output
5V, 3.3V/2.6V, 1.3V
Operating Temperature
-40 ℃ ~ 150 ℃
Mounting Type
Surface Mount
Package / Case
36-BSSOP (0.295", 7.50mm Width) Exposed Pad
Supplier Device Package
PG-DSO-36
TLE7368EXUMA3 PDF Datasheet
TLE7368EXUMA3 Related Parts
TLE6368G1
TLE6368G1
Infineon Technologies
IC REG AUTO APPL 3OUT DSO-36
TLE6368G2AUMA1
TLE6368G2AUMA1
Infineon Technologies
IC REG AUTO APPL 3OUT DSO-36
TLE6368R
TLE6368R
Infineon Technologies
IC REG AUTO APPL 3OUT DSO-36
TLE7368-3E
TLE7368-3E
Infineon Technologies
IC REG AUTO APPL 3OUT DSO-36
TLE73682EXUMA1
TLE73682EXUMA1
Infineon Technologies
IC REG AUTO APPL 3OUT DSO-36
TLE73682EXUMA2
TLE73682EXUMA2
Infineon Technologies
IC REG AUTO APPL 3OUT DSO-36
TLE73682EXUMA3
TLE73682EXUMA3
Infineon Technologies
OPTIREG PMIC
TLE73683EXUMA2
TLE73683EXUMA2
Infineon Technologies
IC REG AUTO APPL 3OUT DSO-36
TLE73683EXUMA3
TLE73683EXUMA3
Infineon Technologies
OPTIREG PMIC
TLE7368EXUMA1
TLE7368EXUMA1
Infineon Technologies
IC REG AUTO APPL 3OUT DSO-36
TLE7368EXUMA2
TLE7368EXUMA2
Infineon Technologies
IC REG AUTO APPL 3OUT DSO-36
TLE7368EXUMA5
TLE7368EXUMA5
Infineon Technologies
OPTIREG PMIC
TLE7368EXUMA3 Compare Parts
  • TLE7368EXUMA3 vs TLE9278BQXXUMA1
  • TLE7368EXUMA3 vs TLE9278BQXV33XUMA1
  • TLE7368EXUMA3 vs TLE92783BQXXUMA1
  • TLE7368EXUMA3 vs TLE92783BQXXUMA1
  • TLE7368EXUMA3 vs TLE92783BQXV33XUMA1
  • TLE7368EXUMA3 vs TLE92783BQXV33XUMA1
  • TLE7368EXUMA3 vs TLE9274QXXUMA2
  • TLE7368EXUMA3 vs TLE9274QXV33XUMA1
  • TLE7368EXUMA3 vs TLE9273QXXUMA1
  • TLE7368EXUMA3 vs TLE9273QXV33XUMA1
  • TLE7368EXUMA3 vs TLE9272QXXUMA1
  • TLE7368EXUMA3 vs TLE9272QXV33XUMA1
  • TLE7368EXUMA3 vs TLE9271QXXUMA1
  • TLE7368EXUMA3 vs TLE9271QXV33XUMA1
  • TLE7368EXUMA3 vs TLE8886TNAKSA2
  • TLE7368EXUMA3 vs TLE8886TNAKSA1
  • TLE7368EXUMA3 vs TLE8886TN2AKSA2
  • TLE7368EXUMA3 vs TLE8886TN2AKSA1
  • TLE7368EXUMA3 vs TLE8881TNAKSA1
  • TLE7368EXUMA3 vs TLE88812TNAKSA1
  • TLE7368EXUMA3 vs TLE8880TNAKSA1
  • TLE7368EXUMA3 vs TLE8880TN2AKSA1
  • TLE7368EXUMA3 vs TLE7368GNUMA1
  • TLE7368EXUMA3 vs TLE7368EXUMA5
  • TLE7368EXUMA3 vs TLE7368EXUMA2
  • TLE7368EXUMA3 vs TLE7368EXUMA1
  • TLE7368EXUMA3 vs TLE73683EXUMA3
  • TLE7368EXUMA3 vs TLE73683EXUMA2
  • TLE7368EXUMA3 vs TLE73682EXUMA3
  • TLE7368EXUMA3 vs TLE73682EXUMA2
  • TLE7368EXUMA3 vs TLE73682EXUMA1
  • TLE7368EXUMA3 vs TLE7368-3E
  • TLE7368EXUMA3 vs TLE6368R
  • TLE7368EXUMA3 vs TLE6368G2AUMA1
  • TLE7368EXUMA3 vs TLE6368G1
  • TLE7368EXUMA3 vs TLE9278QXXUMA1
  • TLE7368EXUMA3 vs TLE9278QXV33XUMA1
  • TLE7368EXUMA3 vs TLE92783QXXUMA1
  • TLE7368EXUMA3 vs TLE92783QXV33XUMA1
  • TLE7368EXUMA3 vs TLE9274QXXUMA2
  • Customer Reviews
    4.95 out of 5.00 stars from 108 customer reviews from all over the world
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!