TLE7368EXUMA3
TLE7368EXUMA3
Not For New Designs
Description:  IC REG AUTO APPL 3OUT DSO-36
Manufacturer:  Infineon Technologies
History Price: $13.27000
In Stock: 15200
TLE7368EXUMA3 vs TLE9274QXXUMA2
Series
Automotive, AEC-Q100
Automotive
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Discontinued
Applications
Power Supply, Automotive Applications
Automotive
Voltage - Input
4.5V ~ 45V
4.5V ~ 28V
Number of Outputs
3
4
Voltage - Output
5V, 3.3V/2.6V, 1.3V
Multiple
Operating Temperature
-40 ℃ ~ 150 ℃
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
36-BSSOP (0.295", 7.50mm Width) Exposed Pad
48-VFQFN Exposed Pad
Supplier Device Package
PG-DSO-36
PG-VQFN-48-31