☰
TLE7469GV52
TLE7469GV52
Active
Description:  IC REG LINEAR VOLT TLE7469
Manufacturer:  Infineon Technologies
Datasheet:   TLE7469GV52 Datasheet
History Price: Active
In Stock: 39120
TLE7469GV52 vs TLE4270
Series
Automotive, AEC-Q100
-
Packaging
Bulk
Bulk
Status
Active
Active
Output Configuration
Positive
-
Output Type
Fixed
-
Number of Regulators
2
-
Voltage - Input (Max)
45V
-
Voltage - Output (Min/Fixed)
2.6V, 5V
-
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.6V @ 215mA
-
Current - Output
200mA, 215mA
-
Current - Quiescent (Iq)
55 μA
-
Current - Supply (Max)
-
-
PSRR
60dB (100Hz)
-
Control Features
Inhibit, Reset, Watchdog
-
Protection Features
Over Current, Over Temperature, Short Circuit
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-
Mounting Type
Surface Mount
-
Package / Case
12-BSOP (0.295", 7.50mm Width) Exposed Pad
-
Supplier Device Package
PG-DSO-12
-