TLE9278BQXXUMA1
TLE9278BQXXUMA1
Active
Description:  BODY SYSTEM ICS
Manufacturer:  Infineon Technologies
History Price: $11.42000
In Stock: 24400
TLE9278BQXXUMA1 vs TLE7368EXUMA3
Series
Automotive, AEC-Q100
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Applications
Converter, Automotive
Power Supply, Automotive Applications
Voltage - Input
4.5V ~ 28V
4.5V ~ 45V
Number of Outputs
1
3
Voltage - Output
5V
5V, 3.3V/2.6V, 1.3V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-VFQFN Exposed Pad
36-BSSOP (0.295", 7.50mm Width) Exposed Pad
Supplier Device Package
PG-VQFN-48-31
PG-DSO-36