Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ Infineon Technologies TLE9351VSJXTMA1
TLE9351VSJXTMA1
Active
Interface - Drivers, Receivers, Transceivers
Description:
IN VEHICLE NETWORK ICS, PG-DSO-8
Manufacturer:
Infineon Technologies
Datasheet:
TLE9351VSJXTMA1 Datasheet
History Price: $1.19000
In Stock: 38400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TLE9351VSJXTMA1 vs TLE7269G
Part No
TLE9351VSJXTMA1
TLE7269G
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
Infineon Technologies
Infineon Technologies
Series
Automotive, AEC-Q100
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Type
Transceiver
Transceiver
Protocol
CANbus
LIN
Number of Drivers/Receivers
1/1
2/2
Duplex
Half
Full
Receiver Hysteresis
-
300 mV
Data Rate
5Mbps
20kBaud
Voltage - Supply
4.75V ~ 5.25V
7V ~ 27V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
PG-DSO-8
PG-DSO-14