☰
TLE9371VSJXTMA1
TLE9371VSJXTMA1
Active
Description:  IN VEHICLE NETWORK ICS
Manufacturer:  Infineon Technologies
History Price: $1.93000
In Stock: 22920
TLE9371VSJXTMA1 vs TLE7269G
Series
Automotive, AEC-Q100
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Type
Transceiver
Transceiver
Protocol
CANbus
LIN
Number of Drivers/Receivers
1/1
2/2
Duplex
Half
Full
Receiver Hysteresis
-
300 mV
Data Rate
8Mbps
20kBaud
Voltage - Supply
3.3V, 5V
7V ~ 27V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
PG-DSO-8-80
PG-DSO-14