Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ iNRCORE LLC TM266DCA2
TM266DCA2
Active
Interface - Drivers, Receivers, Transceivers
Description:
IC TRANSCEIVER FULL 1/1 28DIPGW
Manufacturer:
iNRCORE LLC
Datasheet:
TM266DCA2 Datasheet
History Price: $125.87840
In Stock: 47280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TM266DCA2 vs TM266DUA
Part No
TM266DCA2
TM266DUA
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
iNRCORE LLC
iNRCORE LLC
Series
Copperhead
Copperhead
Packaging
Tube
Tube
Status
Active
Active
Type
Transceiver
Transceiver
Protocol
IEEE 1394B
IEEE 1394B
Number of Drivers/Receivers
1/1
1/1
Duplex
Full
Full
Receiver Hysteresis
-
-
Data Rate
266Mbps
266Mbps
Voltage - Supply
5V
5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SMD Module
28-SMD Module
Supplier Device Package
28-DIP-GW
28-DIP-GW