TM266DUA
TM266DUA
Active
Description:  IC TRANSCEIVER FULL 1/1 28DIPGW
Manufacturer:  iNRCORE LLC
Datasheet:   TM266DUA Datasheet
History Price: $116.83840
In Stock: 20000
TM266DUA Specification
Specification
Part No
TM266DUA
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
iNRCORE LLC
Series
Copperhead
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
IEEE 1394B
Number of Drivers/Receivers
1/1
Duplex
Full
Receiver Hysteresis
-
Data Rate
266Mbps
Voltage - Supply
5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
28-SMD Module
Supplier Device Package
28-DIP-GW
TM266DUA PDF Datasheet
TM266DUA Related Parts
TM266DSB1
TM266DSB1
iNRCORE LLC
IC TRANSCEIVER 1/1 MODULE
TM266DVA2
TM266DVA2
iNRCORE LLC
IC TRANSCEIVER 1/1 MODULE
TM266DVB2
TM266DVB2
iNRCORE LLC
IC TRANSCEIVER FULL 1/1 28DIPGW
TM266DCA2
TM266DCA2
iNRCORE LLC
IC TRANSCEIVER FULL 1/1 28DIPGW
TM266DCB2
TM266DCB2
iNRCORE LLC
IC TRANSCEIVER FULL 1/1 28DIPGW
TM266DSA1
TM266DSA1
iNRCORE LLC
IC TRANSCEIVER FULL 1/1 28DIPGW
TM266DSA2
TM266DSA2
iNRCORE LLC
IC TRANSCEIVER FULL 1/1 28DIPGW
TM266DSB2
TM266DSB2
iNRCORE LLC
IC TRANSCEIVER FULL 1/1 28DIPGW
TM266DVA1
TM266DVA1
iNRCORE LLC
IC TRANSCEIVER FULL 1/1 28DIPGW
TM266DVB1
TM266DVB1
iNRCORE LLC
IC TRANSCEIVER FULL 1/1 28DIPGW
TM266DUA Compare Parts
  • TM266DUA vs TM266DVA2
  • TM266DUA vs TM266DSB1
  • TM266DUA vs TM266DVB1
  • TM266DUA vs TM266DVA1
  • TM266DUA vs TM266DSB2
  • TM266DUA vs TM266DSA2
  • TM266DUA vs TM266DSA1
  • TM266DUA vs TM266DCB2
  • TM266DUA vs TM266DCA2
  • Customer Reviews
    4.95 out of 5.00 stars from 56 customer reviews from all over the world
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.