☰
TMP513AIDR
TMP513AIDR
Active
Description:  IC TEMP SNSR TRIPL REMOTE 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   TMP513AIDR Datasheet
History Price: $2.04600
In Stock: 16200
TMP513AIDR vs TMP513AID
Series
-
-
Packaging
Tape & Reel (TR)
Bulk or Tube
Status
Active
Active
Function
Temp Monitoring System (Sensor), Watchdog
Temp Monitoring System (Sensor), Watchdog
Sensor Type
Internal and External
Internal and External
Sensing Temperature
-40℃ ~ 125℃
-40℃ ~ 125℃
Accuracy
?.5℃ Local(Max), ?℃ Remote(Max)
?.5℃ Local(Max), ?℃ Remote(Max)
Topology
ADC, Multiplexer, Register Bank
ADC, Multiplexer, Register Bank
Output Type
2-Wire Serial, I2C/SMBUS
2-Wire Serial, I2C/SMBUS
Output Alarm
Yes
Yes
Output Fan
No
No
Voltage - Supply
3V ~ 26V
3V ~ 26V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
16-SOIC