☰
TMP513AIDR
TMP513AIDR
Active
Description:  IC TEMP SNSR TRIPL REMOTE 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   TMP513AIDR Datasheet
History Price: $2.04600
In Stock: 16200
TMP513AIDR Specification
Specification
Part No
TMP513AIDR
Category
PMIC - Thermal Management
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Temp Monitoring System (Sensor), Watchdog
Sensor Type
Internal and External
Sensing Temperature
-40℃ ~ 125℃
Accuracy
?.5℃ Local(Max), ?℃ Remote(Max)
Topology
ADC, Multiplexer, Register Bank
Output Type
2-Wire Serial, I2C/SMBUS
Output Alarm
Yes
Output Fan
No
Voltage - Supply
3V ~ 26V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
TMP513AIDR Related Parts
TMP512AID
TMP512AID
Texas Instruments
IC TEMP SNSR DUAL REMOTE 14SOIC
TMP512AIDR
TMP512AIDR
Texas Instruments
IC TEMP SNSR DUAL REMOTE 14SOIC
TMP512AIRSAR
TMP512AIRSAR
Texas Instruments
IC TEMP SNSR DUAL REMOTE 16QFN
TMP512AIRSAT
TMP512AIRSAT
Texas Instruments
IC TEMP SNSR DUAL REMOTE 16QFN
TMP513AID
TMP513AID
Texas Instruments
IC TEMP SNSR TRIPL REMOTE 16SOIC
TMP513AIRSAR
TMP513AIRSAR
Texas Instruments
IC TEMP SNSR TRIPL REMOTE 16QFN
TMP513AIRSAT
TMP513AIRSAT
Texas Instruments
IC TEMP SNSR TRIPL REMOTE 16QFN
TMP513AIDR Compare Parts
  • TMP513AIDR vs TMP513AIRSAR
  • TMP513AIDR vs TMP513AID
  • TMP513AIDR vs TMP512AIRSAT
  • TMP513AIDR vs TMP512AIRSAR
  • TMP513AIDR vs TMP512AIDR
  • TMP513AIDR vs TMP512AID
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality