☰
TPS2003CDRCT
TPS2003CDRCT
Active
Description:  IC PWR SWITCH N-CHAN 1:2 10VSON
Manufacturer:  Texas Instruments
History Price: $1.68000
In Stock: 16840
TPS2003CDRCT vs TPS2011APWP
Series
-
-
Packaging
Tape & Reel (TR)
Bulk or Tube
Status
Active
Active
Switch Type
General Purpose
General Purpose
Number of Outputs
2
1
Ratio - Input:Output
1:2
1:1
Output Configuration
High Side
High Side
Output Type
N-Channel
N-Channel
Interface
On/Off
On/Off
Voltage - Load
4.5V ~ 5.5V
2.7V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
Not Required
Not Required
Current - Output (Max)
2A
600mA
Rds On (Typ)
70mOhm
33mOhm
Input Type
Non-Inverting
Non-Inverting
Features
Status Flag
-
Fault Protection
Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Current Limiting (Fixed), Over Temperature, UVLO
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
10-VSON (3x3)
14-HTSSOP
Package / Case
10-VFDFN Exposed Pad
14-PowerTSSOP (0.173", 4.40mm Width)