Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Distribution Switches, Load Drivers
/ Texas Instruments TPS2003CDRCT
TPS2003CDRCT
Active
PMIC - Power Distribution Switches, Load Drivers
Description:
IC PWR SWITCH N-CHAN 1:2 10VSON
Manufacturer:
Texas Instruments
Datasheet:
TPS2003CDRCT Datasheet
History Price: $1.68000
In Stock: 31280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TPS2003CDRCT Specification
Specification
Part No
TPS2003CDRCT
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
2
Ratio - Input:Output
1:2
Output Configuration
High Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
4.5V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
2A
Rds On (Typ)
70mOhm
Input Type
Non-Inverting
Features
Status Flag
Fault Protection
Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
10-VSON (3x3)
Package / Case
10-VFDFN Exposed Pad
TPS2003CDRCT Related Parts
TPS1H000AQDGNRQ1
Texas Instruments
IC PWR DRIVER N-CHAN 1:1 8MSOP
TPS1H100AQPWPRQ1
Texas Instruments
IC PWR SWTCH N-CHAN 1:1 14HTSSOP
TPS1H100BQPWPRQ1
Texas Instruments
IC PWR SWTCH N-CHAN 1:1 14HTSSOP
TPS1H200AQDGNRQ1
Texas Instruments
IC PWR DRIVER N-CHAN 1:1 8MSOP
TPS1HA08AQPWPRQ1
Texas Instruments
IC PWR SWITCH
TPS1HA08BQPWPRQ1
Texas Instruments
POWER MANAGEMENT
TPS1HA08CQPWPRQ1
Texas Instruments
IC PWR SWTCH N-CHAN 1:1 16HTSSOP
TPS1HA08DQPWPRQ1
Texas Instruments
POWER MANAGEMENT
TPS1HA08EQPWPRQ1
Texas Instruments
POWER MANAGEMENT
TPS1HB08AQPWPRQ1
Texas Instruments
8MOHM OTP B
TPS1HB08BQPWPRQ1
Texas Instruments
8MOHM OTP B
TPS1HB08FQPWPRQ1
Texas Instruments
JUPITER 8MOHM OTP F
TPS2003CDRCT Compare Parts
TPS2003CDRCT vs TPS65286RHDR
TPS2003CDRCT vs TPS65282RGER
TPS2003CDRCT vs TPS65281RGVT
TPS2003CDRCT vs TPS65281RGVR
TPS2003CDRCT vs TPS65281-1RGVR
TPS2003CDRCT vs TPS65280RGER
TPS2003CDRCT vs TPS4H160BQPWPRQ1
TPS2003CDRCT vs TPS4H160AQPWPRQ1
TPS2003CDRCT vs TPS4H000BQPWPRQ1
TPS2003CDRCT vs TPS4H000AQPWPRQ1
TPS2003CDRCT vs TPS2HB50BQPWPRQ1
TPS2003CDRCT vs TPS2HB50AQPWPRQ1
TPS2003CDRCT vs TPS2HB35CQPWPRQ1
TPS2003CDRCT vs TPS2HB35BQPWPRQ1
TPS2003CDRCT vs TPS2HB35AQPWPRQ1
TPS2003CDRCT vs TPS2HB16FQPWPRQ1
TPS2003CDRCT vs TPS2HB16BQPWPRQ1
TPS2003CDRCT vs TPS2HB16AQPWPRQ1
TPS2003CDRCT vs TPS2H160BQPWPRQ1
TPS2003CDRCT vs TPS2H160AQPWPRQ1
TPS2003CDRCT vs TPS2H000BQPWPRQ1
TPS2003CDRCT vs TPS2H000AQPWPRQ1
TPS2003CDRCT vs TPS27SA08CQPWPRQ1
TPS2003CDRCT vs TPS27SA08CPWPR
TPS2003CDRCT vs TPS27S100BRRKT
TPS2003CDRCT vs TPS27S100BRRKR
TPS2003CDRCT vs TPS27S100BPWPT
TPS2003CDRCT vs TPS27S100BPWPR
TPS2003CDRCT vs TPS27S100ARRKT
TPS2003CDRCT vs TPS27S100ARRKR
TPS2003CDRCT vs TPS27S100APWPT
TPS2003CDRCT vs TPS27S100APWPR
TPS2003CDRCT vs TPS274160BRLHR
TPS2003CDRCT vs TPS274160ARLHR
TPS2003CDRCT vs TPS272C45DRHFR
TPS2003CDRCT vs TPS272C45CRHFR
TPS2003CDRCT vs TPS272C45BRHFR
TPS2003CDRCT vs TPS272C45ARHFR
TPS2003CDRCT vs TPS27082LDDCR
TPS2003CDRCT vs TPS27081ADDCR
Customer Reviews
4.95 out of 5.00 stars from 107 customer reviews from all over the world
Maxence Dupuy
France
2026-09-19 04:30
Great thank you
Justine Lefranc
France
2026-09-19 04:27
Great thank you
Paul Marchand
France
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you
Martin Roy
France
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!