Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Hot Swap Controllers
/ Texas Instruments TPS2341PHP
TPS2341PHP
Obsolete
PMIC - Hot Swap Controllers
Description:
IC HOT PLUG CTRLR PCI 48HTQFP
Manufacturer:
Texas Instruments
Datasheet:
TPS2341PHP Datasheet
History Price: $2.80000
In Stock: 31440
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TPS2341PHP vs TPS24751RUVR
Part No
TPS2341PHP
TPS24751RUVR
Category
PMIC - Hot Swap Controllers
PMIC - Hot Swap Controllers
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Type
Hot Plug Controller
Hot Swap Controller
Number of Channels
5
1
Internal Switch(s)
Both
Yes
Applications
PCI, PCI-X
General Purpose
Features
I2C, Latched Fault, Thermal Limit, UVLO
Auto Retry, Thermal Limit
Programmable Features
Circuit Breaker
Circuit Breaker, Current Limit, Fault Timeout, OVP, Slew Rate, UVLO
Voltage - Supply
3.3V, 5V, ?2V
2.5V ~ 18V
Current - Output (Max)
100mA, 375mA, 500mA
12A
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Current - Supply
-
1 mA
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-PowerTQFP
36-VFQFN Exposed Pad
Supplier Device Package
48-HTQFP (7x7)
36-VQFN (7x3.5)