☰
TPS2341PHP
TPS2341PHP
Obsolete
Description:  IC HOT PLUG CTRLR PCI 48HTQFP
Manufacturer:  Texas Instruments
Datasheet:   TPS2341PHP Datasheet
History Price: $2.80000
In Stock: 22680
TPS2341PHP Specification
Specification
Part No
TPS2341PHP
Category
PMIC - Hot Swap Controllers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Hot Plug Controller
Number of Channels
5
Internal Switch(s)
Both
Applications
PCI, PCI-X
Features
I2C, Latched Fault, Thermal Limit, UVLO
Programmable Features
Circuit Breaker
Voltage - Supply
3.3V, 5V, ?2V
Current - Output (Max)
100mA, 375mA, 500mA
Operating Temperature
-40 ℃ ~ 85 ℃
Current - Supply
-
Mounting Type
Surface Mount
Package / Case
48-PowerTQFP
Supplier Device Package
48-HTQFP (7x7)
TPS2341PHP PDF Datasheet
TPS2341PHP Related Parts
TPS2300IPW
TPS2300IPW
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
TPS2300IPWR
TPS2300IPWR
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
TPS2300IPWRG4
TPS2300IPWRG4
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
TPS2301IPW
TPS2301IPW
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
TPS2301IPWG4
TPS2301IPWG4
Texas Instruments
IC DUAL HOTSWAP PWR CONT 20TSSOP
TPS2301IPWR
TPS2301IPWR
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
TPS2301IPWRG4
TPS2301IPWRG4
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
TPS2306DW
TPS2306DW
Texas Instruments
IC HOT SWAP CTRLR GP 16SOIC
TPS2310IPW
TPS2310IPW
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
TPS2310IPWG4
TPS2310IPWG4
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
TPS2310IPWR
TPS2310IPWR
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
TPS2311IPW
TPS2311IPW
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
TPS2341PHP Compare Parts
  • TPS2341PHP vs TPS259804ONRGER
  • TPS2341PHP vs TPS259803ONRGER
  • TPS2341PHP vs TPS259802ONRGER
  • TPS2341PHP vs TPS25972LRPWR
  • TPS2341PHP vs TPS25970ARPWR
  • TPS2341PHP vs TPS25961DRVR
  • TPS2341PHP vs TPS25910RSAT
  • TPS2341PHP vs TPS25910RSAR
  • TPS2341PHP vs TPS2590RSAT
  • TPS2341PHP vs TPS2590RSAR
  • TPS2341PHP vs TPS2493PWR
  • TPS2341PHP vs TPS2493PW
  • TPS2341PHP vs TPS2492PWR
  • TPS2341PHP vs TPS2492PW
  • TPS2341PHP vs TPS2491DGSRG4
  • TPS2341PHP vs TPS2491DGSR
  • TPS2341PHP vs TPS2491DGSG4
  • TPS2341PHP vs TPS2491DGS
  • TPS2341PHP vs TPS2490DGSRG4
  • TPS2341PHP vs TPS2490DGSR
  • TPS2341PHP vs TPS2490DGSG4
  • TPS2341PHP vs TPS2490DGS
  • TPS2341PHP vs TPS2483PWR
  • TPS2341PHP vs TPS2483PW
  • TPS2341PHP vs TPS2482PWR
  • TPS2341PHP vs TPS2482PW
  • TPS2341PHP vs TPS2481PWR
  • TPS2341PHP vs TPS2481PW
  • TPS2341PHP vs TPS2480PWR
  • TPS2341PHP vs TPS2480PW
  • TPS2341PHP vs TPS24772RGET
  • TPS2341PHP vs TPS24772RGER
  • TPS2341PHP vs TPS24771RGET
  • TPS2341PHP vs TPS24771RGER
  • TPS2341PHP vs TPS24770RGET
  • TPS2341PHP vs TPS24770RGER
  • TPS2341PHP vs TPS24751RUVT
  • TPS2341PHP vs TPS24751RUVR
  • TPS2341PHP vs TPS24750RUVT
  • TPS2341PHP vs TPS24750RUVR
  • Customer Reviews
    4.95 out of 5.00 stars from 159 customer reviews from all over the world
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class